The E5CS series temperature controllers are a simple to set-up option thanks to the DIP switch. The units feature a clear digital display with a character height of 13.5 mm. A key protection switch helps stop accidental setting changes. Temperatures can be displayed in Celsius or Fahrenheit.
Setting change prohibit (key protection) . Input shift . Temperature unit change (°C/°F) . Direct/reverse operation . Temperature range, Sensor switching (K/J/L, Pt100/JPt100) . Switching is performed between a thermocouple and platinum resistance thermometer for universal-input models. Control period switching . 8-mode alarm output . Sensor error detection (excluding thermistor models
Output Type = Alarm, Relay
Supply Voltage = 100 - 240 V ac
Size = 48 x 48mm
Number of Outputs = 1, 2
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +55°C
Temperature Range = 0 - +1700 (Multi-Input Type R) °C, -99 - +1300 (Multi-Input Type K) °C, -99 - +1300 (Multi-Input Type N) °C, -99 - +400 (Multi-Input Type T and Type U) °C, -99 - +850 (Multi-Input Type J and Type L) °C
Configurable Outputs = Yes
Display Type = 7-Segment Digital Display
IP Rating = IP00, IP20, IP66
The E5CSV temperature controller is the enhanced successor to the E5CS series. Large 7- segment LED display, choice of PID or ON/OFF control and alarm indication of deviation from setpoint.
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Temperature Controllers | Universal Process Controllers |
Product Number | 8254501 | 70179207 |
Product Name | Temp Controller, 1/16 DIN, Relay, 2 Alarms, 100-240 AC | |
Interface | Digital Front Panel | |
Control Outputs | 3 outputs | 3 outputs |
Control Signal | Switched Output; Other; Alarm, Relay | Switched Output |