Learn more about Red Lion’s portfolio of sensor products here
CONTROL TEMP/PROC REL OUT 24V
TEMPERATURE CONTROLLER, 1/16 DIN, RELAY OUTPUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT, REMOTE SET POINT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | PXU11DB0 | 68-PXU11DB0-ND | 99765386 | 70AC4384 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, Remote set point, User Input | Process, Temperature | Temperature/Process Control | Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls |
| Control | PID | Limit; PID | ||
| Control Signal | Switched Output | Switched Output; Relay (4) | ||
| Form Factor | DIN | |||
| Interface | Digital Front Panel |