Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, DC power PXU300B0

Description
PID Control Main Control Output - 4 to 20mA Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 4 to 20mA Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, DC power - PXU300B0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, DC power
PXU300B0
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, DC power PXU300B0
PID Control Main Control Output - 4 to 20mA Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input

PID Control
Main Control Output - 4 to 20mA
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input

Supplier's Site Datasheet
Process, Temperature - RLC530-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC530-ND
Process, Temperature RLC530-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PXU300B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU300B0
Controllers - Process, Temperature PXU300B0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6061 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6061
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6061
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU300B0 RLC530-ND PXU300B0 87X6061
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, DC power Process, Temperature Controllers - Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID
Control Signal Current Loop Output Switched Output; Analog, Relay (2)
Form Factor Chassis
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details