Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | RLC488-ND | T4810107 |
| Product Name | Process, Temperature | Controllers - Process, Temperature |
| Control | Limit; PID | |
| Form Factor | Chassis | |
| Interface | Digital Front Panel | |
| Communication / Port Type | RS-485 |