Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMPERATURE CONTROLLER, 1/16 DIN, RELAY OUTPUT, 100-240 VAC POWER. FREE 2 YEAR RADWELL WARRANTY
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMP/PROCESS CTRL, RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU10020 | 9055725 | RLC529-ND | 49885952 | PXU10020 | 87X6045 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power | Temperature Controllers | Process, Temperature | Temperature/Process Control | Controllers - Process, Temperature | Temp/process Ctrl, Relay O/p; Thermocouple Type Red Lion Controls |
| Control | PID | PID | Limit; PID | |||
| Control Signal | Switched Output | Switched Output; Other; Relay | Switched Output; Relay (3) | |||
| Standards and Compliance | RoHS | RoHS | ||||
| Control Outputs | 1 outputs | |||||
| Form Factor | Chassis |