Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMPERATURE CONTROLLER, 100-240 VAC, 2 INPUT, 2 OUTPUT, RS485 SPECIAL FEATURES, IP65 RATING, SCREW TERMINATION, 1/16DIN PANEL/CUTOUT. FREE 2 YEAR RADWELL WARRANTY
TEMP/PROCESS CTRL, RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU11A20 | 1959196 | PXU11A20-ND | 49885971 | 87X6049 | PXU11A20 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, 2 User Inputs | Temperature Controllers | Process, Temperature | Temperature/Process Control | Temp/process Ctrl, Relay O/p; Thermocouple Type Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | PID | Limit; PID | |||
| Control Signal | Switched Output | Switched Output; Other; Relay | Switched Output; Relay (4) | |||
| Form Factor | Chassis; Panel mount | Chassis | ||||
| Interface | Digital Front Panel | Digital Front Panel | ||||
| Standards and Compliance | RoHS | RoHS |