CONTROL TEMP RELAY OUT 100-240V
Temperature Controller (Type B, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 4008-RTC48PUNCRNHU-ND | RTC48PUNCRNHU | 26Y2199 |
| Product Name | Process, Temperature | Controllers - Process, Temperature | Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric |
| Control | PID | ||
| Form Factor | Chassis | ||
| Communication / Port Type | RS-485 | ||
| Temperature | Thermocouple | Thermocouple |