Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU20030 | PXU20030-ND | 9055731 | 87X6055 | PXU20030 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power | Process, Temperature | Temperature Controllers | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | Limit; PID | |||
| Control Signal | Serial / Digital | Switched Output; Relay (2), Solid State | Other; Ssr | ||
| Form Factor | Chassis | Chassis; Panel mount | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor | Thermocouple; RTD / Thermistor | RTD / Thermistor |