Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power PXU200C0

Description
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power - PXU200C0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power
PXU200C0
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power PXU200C0
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
  • PID Control
  • Main Control Output - Solid State Relay
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarms
  • 1/8 DIN Size
  • Controllers Meet IP65 Requirements
  • 24 VDC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU200C0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU200C0-ND
Process, Temperature PXU200C0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6053 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6053
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6053
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU200C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU200C0
Controllers - Process, Temperature PXU200C0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU200C0 PXU200C0-ND 87X6053 PXU200C0
Product Name PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID Limit; PID
Control Signal Serial / Digital Switched Output; Relay (2), Solid State
Form Factor Chassis
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details