PID Control
Main Control Output - 4 to 20mA
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU30020 | 9055740 | RLC662-ND | PXU30020 | 87X6062 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power | Temperature Controllers | Process, Temperature | Controllers - Process, Temperature | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls |
| Control | PID | Limit; PID | |||
| Control Signal | Current Loop Output | Other; Linear | Switched Output; Analog, Relay (2) | ||
| Form Factor | Chassis; Panel mount | Chassis | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor | Thermocouple; RTD / Thermistor | RTD / Thermistor |