PID Control
Main Control Output - 4 to 20mA
Secondary Control Output - Relay
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
PC or Front Panel Programming
1/8 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMPERATURE CONTROLLER, 1/8 DIN, LINEAR 4-20 MA OUTPUT, 100-240 VAC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | PXU31A30 | PXU31A30-ND | 1959210 | PXU31A30 | 49886064 | 87X6068 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs | Process, Temperature | Temperature Controllers | Controllers - Process, Temperature | Temperature/Process Control | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls |
| Control | PID | Limit; PID | PID | |||
| Control Signal | Current Loop Output; Switched Output | Switched Output; Analog, Relay (3) | Current Loop Output; Switched Output; Other; 4-20 ma, relay | |||
| Form Factor | Chassis | Chassis; Panel mount | ||||
| Interface | Digital Front Panel | Digital Front Panel | ||||
| Communication / Port Type | RS-485 |