Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
CONTROLLER, DIGITAL TEMP, DIN RAIL; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | Z3779-ND | 46X9793 | E5EC-CC4D5M-000 |
| Product Name | Process, Temperature | Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation | Controllers - Process, Temperature |
| Control | Limit; PID | ||
| Form Factor | Chassis | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor | |
| Standards and Compliance | RoHS | RoHS |