Red Lion Controls, Inc. Process, Temperature PX2C8V00

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
Request a Quote Datasheet
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC473-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC473-ND
Process, Temperature RLC473-ND
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now Datasheet
Temperature/Process Control - 37101012 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
37101012
Temperature/Process Control 37101012
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER; 49.53X 96.52MM 1 RTD, THERMOCOUPLE INPUT, PX2C VERTICAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER; 49.53X 96.52MM 1 RTD, THERMOCOUPLE INPUT, PX2C VERTICAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Controllers - Process, Temperature - PX2C8V00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PX2C8V00
Controllers - Process, Temperature PX2C8V00
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls - 90W4111 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls
90W4111
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls 90W4111
CONTROLLER, TEMPERATURE, 250V; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

CONTROLLER, TEMPERATURE, 250V; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers Temperature Controllers
Product Number RLC473-ND 37101012 PX2C8V00 90W4111
Product Name Process, Temperature Temperature/Process Control Controllers - Process, Temperature Controller, Temperature, 250V; Thermocouple Type Red Lion Controls
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details