Red Lion Controls, Inc. Process, Temperature T1621100

Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC479-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC479-ND
Process, Temperature RLC479-ND
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - T1621100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T1621100
Controllers - Process, Temperature T1621100
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
CONTROLLER, TEMPERATURE, 85-250 VAC - 70030260 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROLLER, TEMPERATURE, 85-250 VAC
70030260
CONTROLLER, TEMPERATURE, 85-250 VAC 70030260
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements. Features: PID Control with Reduced Overshoot T16 Accepts TC and RTD On Demand Auto-Tuning of PID Settings DC Analog Output (Optional) User Programmable Function Button PC or Front Panel Programming PC Configurable with TP16KIT

The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:

  • PID Control with Reduced Overshoot
  • T16 Accepts TC and RTD
  • On Demand Auto-Tuning of PID Settings
  • DC Analog Output (Optional)
  • User Programmable Function Button
  • PC or Front Panel Programming
  • PC Configurable with TP16KIT
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number RLC479-ND T1621100 70030260
Product Name Process, Temperature Controllers - Process, Temperature CONTROLLER, TEMPERATURE, 85-250 VAC
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details