PID Control
Main Control Output - 0 to 10 VDC
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:1; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU41AB0 | 1959219 | PXU41AB0-ND | PXU41AB0 | 70AC4416 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, 2 User Inputs | Temperature Controllers | Process, Temperature | Controllers - Process, Temperature | Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls |
| Control | PID | PID | Limit; PID | ||
| Control Signal | Analog Voltage Output; Switched Output | Analog Voltage Output; Switched Output; Other; 0-10 v dc, relay | Switched Output; Analog, Relay (3) | ||
| Form Factor | Chassis; Panel mount | Chassis | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Standards and Compliance | RoHS | RoHS |