Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC DIN Rail
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC DIN Rail
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | 1860272 | 236-E5DC-RX2DBM-000-ND | E5DC-RX2DBM-000 |
| Product Name | Temperature Controllers | Process, Temperature | Controllers - Process, Temperature |
| Control | Limit | Limit; PID | |
| Form Factor | DIN; Din rail | DIN | |
| Interface | Digital Front Panel | Digital Front Panel | |
| Temperature | Thermocouple | Thermocouple; RTD / Thermistor | RTD / Thermistor |
| Standards and Compliance | RoHS | RoHS |