Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU21AB0

Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs - PXU21AB0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs
PXU21AB0
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU21AB0
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/16 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
  • PID Control
  • Main Control Output - Solid State Relay
  • Secondary Control Output - Relay
  • RS-485 Communications
  • 2 Programmable User Inputs
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarms
  • PC or Front Panel Programming
  • 1/16 DIN Size
  • Controllers Meet IP65 Requirements
  • 24 VDC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU21AB0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU21AB0-ND
Process, Temperature PXU21AB0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Temperature Controllers - 1959205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959205
Temperature Controllers 1959205
Red Lion PXU21AB0

Red Lion PXU21AB0

Supplier's Site
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6057 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6057
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6057
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU21AB0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU21AB0
Controllers - Process, Temperature PXU21AB0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU21AB0 PXU21AB0-ND 1959205 87X6057 PXU21AB0
Product Name PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs Process, Temperature Temperature Controllers Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID Limit; PID PID
Control Signal Switched Output; Serial / Digital Switched Output; Relay (3), Solid State Switched Output; Other; Logic/ssr, relay
Form Factor Chassis Chassis; Panel mount
Interface Digital Front Panel Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data