PID Control
Main Control Output - 4 to 20mA
Secondary Control Output - Relay
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
PC or Front Panel Programming
1/8 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU31AC0 | 1959214 | PXU31AC0-ND | 87X6065 | PXU31AC0 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs | Temperature Controllers | Process, Temperature | Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | PID | Limit; PID | ||
| Control Signal | Current Loop Output; Switched Output | Current Loop Output; Switched Output; Other; 4-20 ma, relay | Switched Output; Analog, Relay (3) | ||
| Form Factor | Chassis; Panel mount | Chassis | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Standards and Compliance | RoHS | RoHS |