Red Lion Controls, Inc. Process, Temperature PX2C8H00

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
Request a Quote Datasheet
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC472-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC472-ND
Process, Temperature RLC472-ND
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now Datasheet
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls - 90W4110 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls
90W4110
Controller, Temperature, 250V; Thermocouple Type Red Lion Controls 90W4110
CONTROLLER, TEMPERATURE, 250V; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

CONTROLLER, TEMPERATURE, 250V; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PX2C8H00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PX2C8H00
Controllers - Process, Temperature PX2C8H00
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers
Product Number RLC472-ND 90W4110 PX2C8H00
Product Name Process, Temperature Controller, Temperature, 250V; Thermocouple Type Red Lion Controls Controllers - Process, Temperature
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details