Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power PXU20020

Description
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power - PXU20020 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power
PXU20020
PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power PXU20020
PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
  • PID Control
  • Main Control Output - Solid State Relay
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarms
  • 1/16 DIN Size
  • Controllers Meet IP65 Requirements
  • 100 to 240 VAC Power Input
Supplier's Site Datasheet
Temperature Controllers - 9055737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
9055737
Temperature Controllers 9055737
Red Lion PXU20020

Red Lion PXU20020

Supplier's Site
Process, Temperature - PXU20020-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU20020-ND
Process, Temperature PXU20020-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PXU20020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU20020
Controllers - Process, Temperature PXU20020
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temp/process Ctrl, Solid State O/p; Thermocouple Type Red Lion Controls - 87X6054 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Ctrl, Solid State O/p; Thermocouple Type Red Lion Controls
87X6054
Temp/process Ctrl, Solid State O/p; Thermocouple Type Red Lion Controls 87X6054
TEMP/PROCESS CTRL, SOLID STATE O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

TEMP/PROCESS CTRL, SOLID STATE O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU20020 9055737 PXU20020-ND PXU20020 87X6054
Product Name PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power Temperature Controllers Process, Temperature Controllers - Process, Temperature Temp/process Ctrl, Solid State O/p; Thermocouple Type Red Lion Controls
Control PID Limit; PID
Control Signal Serial / Digital Other; Ssr Switched Output; Relay (2), Solid State
Form Factor Chassis; Panel mount Chassis
Interface Digital Front Panel Digital Front Panel
Temperature Thermocouple; RTD / Thermistor Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details