Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMP/PROCESS CTRL, LOGIC/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU21A20 | PXU21A20-ND | 1959203 | PXU21A20 | 87X6059 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs | Process, Temperature | Temperature Controllers | Controllers - Process, Temperature | Temp/process Ctrl, Logic/relay O/p; Thermocouple Type Red Lion Controls |
| Control | PID | Limit; PID | PID | ||
| Control Signal | Switched Output; Serial / Digital | Switched Output; Relay (3), Solid State | Switched Output; Other; Logic/ssr, relay | ||
| Form Factor | Chassis | Chassis; Panel mount | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Communication / Port Type | RS-485 |