Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs PXU21A30

Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs - PXU21A30 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs
PXU21A30
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs PXU21A30
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
  • PID Control
  • Main Control Output - Solid State Relay
  • Secondary Control Output - Relay
  • RS-485 Communications
  • 2 Programmable User Inputs
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarm
  • PC or Front Panel Programming
  • 1/8 DIN Size
  • Controllers Meet IP65 Requirements
  • 100 to 240 VAC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU21A30-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU21A30-ND
Process, Temperature PXU21A30-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature Controllers - 1959204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959204
Temperature Controllers 1959204
Red Lion PXU21A30

Red Lion PXU21A30

Supplier's Site
Temperature/Process Control - 49886030 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
49886030
Temperature/Process Control 49886030
TEMPERATURE CONTROLLER, 1/8 DIN, LOGIC/SSR OUTPUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/8 DIN, LOGIC/SSR OUTPUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temperature/Process Control -  - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
Temperature/Process Control
RED LION CONTROLS Controls & Indicators PXU21A30

RED LION CONTROLS Controls & Indicators PXU21A30

Supplier's Site
Controllers - Process, Temperature - PXU21A30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU21A30
Controllers - Process, Temperature PXU21A30
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 87X6060 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
87X6060
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 87X6060
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU21A30 PXU21A30-ND 1959204 49886030 PXU21A30 87X6060
Product Name PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, 2 User Inputs Process, Temperature Temperature Controllers Temperature/Process Control Controllers - Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID PID
Control Signal Switched Output; Serial / Digital Switched Output; Relay (3), Solid State Switched Output; Other; Logic/ssr, relay
Form Factor Chassis Chassis; Panel mount
Interface Digital Front Panel Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details