Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU31A50

Description
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs - PXU31A50 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs
PXU31A50
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU31A50
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input

PID Control
Main Control Output - 4 to 20mA
Secondary Control Output - Relay
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
PC or Front Panel Programming
1/4 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input

Supplier's Site Datasheet
Process, Temperature - RLC531-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC531-ND
Process, Temperature RLC531-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature Controllers - 1959211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959211
Temperature Controllers 1959211
Red Lion PXU31A50

Red Lion PXU31A50

Supplier's Site
Controllers - Process, Temperature - PXU31A50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU31A50
Controllers - Process, Temperature PXU31A50
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 87X6069 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
87X6069
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 87X6069
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU31A50 RLC531-ND 1959211 PXU31A50 87X6069
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs Process, Temperature Temperature Controllers Controllers - Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID PID
Control Signal Current Loop Output; Switched Output Switched Output; Analog, Relay (3) Current Loop Output; Switched Output; Other; 4-20 ma, relay
Form Factor Chassis Chassis; Panel mount
Interface Digital Front Panel Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details