Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
CONTROLLER, DIGITAL TEMP, DIN RAIL; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | SW1730-ND | 7605494 | E5EC-QR4A5M-010 | 46X9830 |
| Product Name | Process, Temperature | Temperature Controllers | Controllers - Process, Temperature | Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation |
| Control | Limit; PID | PID | ||
| Form Factor | Chassis | |||
| Interface | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor | Thermocouple | RTD / Thermistor | |
| Standards and Compliance | RoHS | RoHS | RoHS |