Temperature Controller 90 ~ 270VAC/DC Panel Mount
Temperature Controller 90 ~ 270VAC/DC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 4106-PID500-U-0-1-CU-ND | PID500-U-0-1-CU |
| Product Name | Process, Temperature | Controllers - Process, Temperature |
| Control | Limit; PID | |
| Form Factor | Chassis | |
| Interface | Digital Front Panel | |
| Control Signal | Switched Output; Relay (2) |