Red Lion Controls, Inc. Process, Temperature T4811100

Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC498-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC498-ND
Process, Temperature RLC498-ND
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - T4811100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T4811100
Controllers - Process, Temperature T4811100
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now
Temperature Controller; Thermocouple Type Red Lion Controls - 29M8907 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller; Thermocouple Type Red Lion Controls
29M8907
Temperature Controller; Thermocouple Type Red Lion Controls 29M8907
TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: NA

TEMPERATURE CONTROLLER; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC - 70031235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC
70031235
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC 70031235
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module).
Features:

  • Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High
  • Manual/Automatic Control Modes
  • Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)
  • Accepts 10 Different Thermocouple or RTD Sensor Inputs
  • Power Requirements: 85-250 VAC
  • Sealing: NEMA 4X/IP65
  • Optional Cooling Output
  • Setpoint Ramping for Process Startup
  • Other Listings Available
  • Operating Temperature: 0°C to +50°C
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Temperature Controllers Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number RLC498-ND T4811100 29M8907 70031235
Product Name Process, Temperature Controllers - Process, Temperature Temperature Controller; Thermocouple Type Red Lion Controls Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Control Signal Switched Output; Relay (3) Switched Output
Unlock Full Specs
to access all available technical data

Similar Products

FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details