Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU31C20

Description
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input - PXU31C20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input
PXU31C20
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU31C20
PID control Linear Current output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Current output
Additional relay output
Retransmitted output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/16 DIN
W48 x H96 mm
100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Process, Temperature - 68-PXU31C20-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
68-PXU31C20-ND
Process, Temperature 68-PXU31C20-ND
CONTROL TEMP/PROC 100-240V DIN

CONTROL TEMP/PROC 100-240V DIN

Buy Now Datasheet
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4409 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4409
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4409
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU31C20 68-PXU31C20-ND 70AC4409
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Re-transmission output, User Input Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID
Control Signal Current Loop Output; Switched Output Switched Output; Analog (2), Relay (3)
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details