Red Lion Controls, Inc. Process, Temperature T1621110

Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC480-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC480-ND
Process, Temperature RLC480-ND
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - T1621110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T1621110
Controllers - Process, Temperature T1621110
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount

Buy Now Datasheet
CONTROLLER, TEMPERATURE, 18-36 VDC/ 24VAC - 70030255 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROLLER, TEMPERATURE, 18-36 VDC/ 24VAC
70030255
CONTROLLER, TEMPERATURE, 18-36 VDC/ 24VAC 70030255
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements. Features: PID Control with Reduced Overshoot T16 Accepts TC and RTD On Demand Auto-Tuning of PID Settings DC Analog Output (Optional) User Programmable Function Button PC or Front Panel Programming PC Configurable with TP16KIT

The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:

  • PID Control with Reduced Overshoot
  • T16 Accepts TC and RTD
  • On Demand Auto-Tuning of PID Settings
  • DC Analog Output (Optional)
  • User Programmable Function Button
  • PC or Front Panel Programming
  • PC Configurable with TP16KIT
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number RLC480-ND T1621110 70030255
Product Name Process, Temperature Controllers - Process, Temperature CONTROLLER, TEMPERATURE, 18-36 VDC/ 24VAC
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details