Schneider Electric Process, Temperature RTC48PUN2RNHU

Description
CONTROL TEMP RELAY OUT 100-240V
Request a Quote Datasheet
Description
CONTROL TEMP RELAY OUT 100-240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 4008-RTC48PUN2RNHU-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
4008-RTC48PUN2RNHU-ND
Process, Temperature 4008-RTC48PUN2RNHU-ND
CONTROL TEMP RELAY OUT 100-240V

CONTROL TEMP RELAY OUT 100-240V

Buy Now Datasheet
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric - 26Y2219 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric
26Y2219
Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric 26Y2219
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - RTC48PUN2RNHU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
RTC48PUN2RNHU
Controllers - Process, Temperature RTC48PUN2RNHU
Temperature Controller (Type B, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Temperature Controller (Type B, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers
Product Number 4008-RTC48PUN2RNHU-ND 26Y2219 RTC48PUN2RNHU
Product Name Process, Temperature Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric Controllers - Process, Temperature
Control PID
Form Factor Chassis
Temperature Thermocouple Thermocouple
Control Signal Switched Output; Relay (2) Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details