PID control
Linear Current output
Additional relay output
Remote setpoint
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/8 DIN
W48 x H96 mm
100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
Programmed using Crimson® 2.1
Learn more about Red Lion’s portfolio of sensor products here
CONTROL TEMP/PROC 100-240V DIN
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:1; Product Range:PXU Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | PXU31D30 | 68-PXU31D30-ND | 70AC4415 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, Remote set point, User Input | Process, Temperature | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls |
| Control | PID | Limit; PID | |
| Control Signal | Current Loop Output; Switched Output | Switched Output; Analog, Relay (3) | |
| Form Factor | DIN | ||
| Interface | Digital Front Panel |