Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, Relay output, DC power PXU100C0

Description
PID Control Main Control Output - Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, Relay output, DC power - PXU100C0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, Relay output, DC power
PXU100C0
PXU - PID Controller, 1/8 DIN Universal Input, Relay output, DC power PXU100C0
PID Control Main Control Output - Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
  • PID Control
  • Main Control Output - Relay
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarms
  • 1/8 DIN Size
  • Controllers Meet IP65 Requirements
  • 24 VDC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU100C0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU100C0-ND
Process, Temperature PXU100C0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6044 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6044
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6044
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU100C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU100C0
Controllers - Process, Temperature PXU100C0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU100C0 PXU100C0-ND 87X6044 PXU100C0
Product Name PXU - PID Controller, 1/8 DIN Universal Input, Relay output, DC power Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID Limit; PID
Control Signal Switched Output Switched Output; Relay (3)
Form Factor Chassis
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Flow
Control Limit
Form Factor Rack
View Details