Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU21DB0

Description
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input - PXU21DB0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input
PXU21DB0
PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input PXU21DB0
PID control Solid State output Additional relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • Solid State output
  • Additional relay output
  • Remote setpoint
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/16 DIN
  • W48 x H96 mm
  • 24 VDC, ±10%, 5 W
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Process, Temperature - 68-PXU21DB0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
68-PXU21DB0-ND
Process, Temperature 68-PXU21DB0-ND
CONTROL TEMP/PROC 24V DIN RAIL

CONTROL TEMP/PROC 24V DIN RAIL

Buy Now Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4395 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4395
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4395
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU21DB0 68-PXU21DB0-ND 70AC4395
Product Name PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, Remote set point, User Input Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID
Control Signal Switched Output; Serial / Digital Switched Output; Relay (3), Solid State
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details