Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | RLC481-ND | 70030256 | T1641110 |
| Product Name | Process, Temperature | CONTROLLER, TEMPERATURE, 18-36 VDC/ 24VAC | Controllers - Process, Temperature |
| Control | Limit; PID | ||
| Form Factor | Chassis | Chassis | |
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |