Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU200B0 | 1959202 | PXU200B0-ND | 87X6052 | PXU200B0 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, SS output, DC power | Temperature Controllers | Process, Temperature | Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | PID | Limit; PID | ||
| Control Signal | Serial / Digital | Other; Logic/ssr | Switched Output; Relay (2), Solid State | ||
| Form Factor | Chassis; Panel mount | Chassis | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Standards and Compliance | RoHS | RoHS |