Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU21AC0

Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs - PXU21AC0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs
PXU21AC0
PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU21AC0
PID Control Main Control Output - Solid State Relay Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarm PC or Front Panel Programming 1/8 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
  • PID Control
  • Main Control Output - Solid State Relay
  • Secondary Control Output - Relay
  • RS-485 Communications
  • 2 Programmable User Inputs
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarm
  • PC or Front Panel Programming
  • 1/8 DIN Size
  • Controllers Meet IP65 Requirements
  • 24 VDC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU21AC0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU21AC0-ND
Process, Temperature PXU21AC0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PXU21AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU21AC0
Controllers - Process, Temperature PXU21AC0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6058 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6058
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6058
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU21AC0 PXU21AC0-ND PXU21AC0 87X6058
Product Name PXU - PID Controller, 1/8 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, 2 User Inputs Process, Temperature Controllers - Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID Limit; PID
Control Signal Switched Output; Serial / Digital Switched Output; Relay (3), Solid State
Form Factor Chassis
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details