Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
PX2C VERTICAL ROHS COMPLIANT: YES
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | RLC673-ND | 81AC4086 | PX2CVR00 |
| Product Name | Process, Temperature | Px2C Vertical Rohs Compliant Red Lion Controls | Controllers - Process, Temperature |
| Control | Limit; PID | ||
| Form Factor | Chassis | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |