CONTROL TEMP RELAY OUT 100-240V
CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Temperature Controller (Type B, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | 4008-RTC48PUN1RNHU-ND | 26Y2208 | RTC48PUN1RNHU |
| Product Name | Process, Temperature | Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric | Controllers - Process, Temperature |
| Control | PID | ||
| Form Factor | Chassis | ||
| Temperature | Thermocouple | Thermocouple | |
| Control Signal | Switched Output; Relay (2) | Analog Voltage Output |