PHOTO PIN DIODE SMD AXIAL FILTR-e3
PHOTO PIN DIODE SMD AXIAL FILTR-e3
PHOTO PIN DIODE SMD AXIAL FILTR-e3
Photodiodes Axial leads 790-1050nm +/-15 deg
SENSOR PHOTODIODE 940NM
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | TEMD1040-ND | 2444764 | TEMD1040 | TEMD1040 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | ||
| Photodiode Spectral Response | IR | IR | ||
| Spectral Response Range | 790 to 1050 nm (7900 to 10500 Å) | 790 nm (7900 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Package | SMT | Surface Mount |