TT Electronics Photodiodes OPR2101

Description
Photodiode 890nm
Request a Quote Datasheet
Description
Photodiode 890nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1903-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1903-ND
Photodiodes 365-1903-ND
Photodiode 890nm

Photodiode 890nm

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
OPR2101
Photodiodes OPR2101
Photodiodes Photodiode Array

Photodiodes Photodiode Array

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OPR2101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OPR2101
Sensors, Transducers - Optical Sensors - Photodiodes OPR2101
SENSOR PHOTODIODE 890NM SMD

SENSOR PHOTODIODE 890NM SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1903-ND OPR2101 OPR2101
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-35Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 51-KPDE030-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Spectral Response Range 400 to 1700 nm (4000 to 17000 Å)
Photodiode Package THT; TO-206AA, TO-18-3 Metal Can
Active Area Diameter or Length 0.3000 mm (0.0118 inch)
View Details