onsemi Photodiodes MICROFC-30020-SMT-TR1

Description
Photodiode 420nm 600ps 4-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 420nm 600ps 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFC-30020-SMT-TR1-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 600ps 4-SMD, No Lead

Photodiode 420nm 600ps 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 3MM 20U MLP

Photodiodes C-SERIES 3MM 20U MLP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 5556-MICROFC-30020-SMT-TR1-ND MICROFC-30020-SMT-TR1
Product Name Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2386-8K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details