Photodiode 940nm 50ns 120° 2-SMD, Z-Bend
Photodiode 940nm 50ns 120° 2-SMD, Z-Bend
Photodiode 940nm 50ns 120° 2-SMD, Z-Bend
Photodiodes Infrared Photodiode SMD Si Pin
SENSOR PHOTODIODE 940NM 2SMD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | QSB34ZRCT-ND | QSB34ZR | QSB34ZR |
| Product Name | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 730 to 1100 nm (7300 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |