Vishay Precision Group Photodiodes TEFD4300F

Description
Photodiode 950nm 100ns 40° Radial
Request a Quote Datasheet
Description
Photodiode 950nm 100ns 40° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - TEFD4300F-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEFD4300F-ND
Photodiodes TEFD4300F-ND
Photodiode 950nm 100ns 40° Radial

Photodiode 950nm 100ns 40° Radial

Buy Now Datasheet
Photodiodes - 2799630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2799630P
Photodiodes 2799630P
PHOTODIODE

PHOTODIODE

Supplier's Site
Photodiodes - 2799630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2799630
Photodiodes 2799630
Vishay TEFD4300F Silicon PIN Photodiode

Vishay TEFD4300F Silicon PIN Photodiode

Supplier's Site
Photodiodes - 2799629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2799629
Photodiodes 2799629
PHOTODIODE

PHOTODIODE

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
TEFD4300F
Photodiodes TEFD4300F
Photodiodes T-1 770 to 1070nm +/-20 deg

Photodiodes T-1 770 to 1070nm +/-20 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEFD4300F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEFD4300F
Sensors, Transducers - Optical Sensors - Photodiodes TEFD4300F
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number TEFD4300F-ND 2799630P 2799630 TEFD4300F TEFD4300F
Product Name Photodiodes Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1050 nm (7500 to 10500 Å) 770 nm (7700 Å) 770 nm (7700 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2744-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
APD Detector - NR4510 Series - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details