Photodiode 940nm 100ns 120° 2-SMD, No Lead
SENSOR PHOTODIODE 940NM 2SMD
Photodiodes Photo Diode Topview Type
ROHM Semiconductor USA, LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | RPMD-0100 | RPMD-0100TR-ND | RPMD-0100 | RPMD-0100 |
Product Name | Photo Diode Topview Type | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
Spectral Response Range | 940 nm (9400 Å) | 800 to 1050 nm (8000 to 10500 Å) | ||
Photodiode Package | SMD | SMT; 2-SMD, No Lead | ||
Operating Temperature | -30 to 85 C (-22 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Photodiode Spectral Response | IR |