Vishay Intertechnology, Inc. Photodiodes TEMD7000X01

Description
Photodiode 900nm 100ns 120° 0805 (2012 Metric)
Request a Quote Datasheet
Description
Photodiode 900nm 100ns 120° 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - TEMD7000X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD7000X01CT-ND
Photodiodes TEMD7000X01CT-ND
Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - TEMD7000X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
TEMD7000X01TR-ND
Photodiodes TEMD7000X01TR-ND
Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - TEMD7000X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Photodiode 900nm 100ns 120° 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
TEMD7000X01
Photodiodes TEMD7000X01
Photodiodes 0805 350 to 1120nm +/-60 deg

Photodiodes 0805 350 to 1120nm +/-60 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - TEMD7000X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
TEMD7000X01
Sensors, Transducers - Optical Sensors - Photodiodes TEMD7000X01
SENSOR PHOTODIODE 900NM 0805

SENSOR PHOTODIODE 900NM 0805

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number TEMD7000X01CT-ND TEMD7000X01 TEMD7000X01
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 350 to 1120 nm (3500 to 11200 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S13957-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details