TT Electronics Photodiodes OP950

Description
Photodiode 935nm 5ns
Request a Quote Datasheet
Description
Photodiode 935nm 5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1085-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1085-ND
Photodiodes 365-1085-ND
Photodiode 935nm 5ns

Photodiode 935nm 5ns

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
OP950
Photodiodes OP950
Photodiodes Photodiode

Photodiodes Photodiode

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OP950 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OP950
Sensors, Transducers - Optical Sensors - Photodiodes OP950
SENSOR PHOTODIODE 935NM SIDE

SENSOR PHOTODIODE 935NM SIDE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1085-ND OP950 OP950
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 500 to 1100 nm (5000 to 11000 Å)
Peak Sensitivity Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3399 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details