Vishay Precision Group Photodiodes BPW46

Description
Photodiode 900nm 130° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 900nm 130° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1017-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1017-ND
Photodiodes 751-1017-ND
Photodiode 900nm 130° Radial, Side View

Photodiode 900nm 130° Radial, Side View

Buy Now Datasheet
Photodiodes - 2576826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576826P
Photodiodes 2576826P
PHOTO PIN DIODE SV FLAT-e4

PHOTO PIN DIODE SV FLAT-e4

Supplier's Site
Photodiodes - 2576825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576825
Photodiodes 2576825
PHOTO PIN DIODE SV FLAT-e4

PHOTO PIN DIODE SV FLAT-e4

Supplier's Site
Photodiodes - 2576826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576826
Photodiodes 2576826
PHOTO PIN DIODE SV FLAT-e4

PHOTO PIN DIODE SV FLAT-e4

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - BPW46 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW46
Sensors, Transducers - Optical Sensors - Photodiodes BPW46
SENSOR PHOTODIODE 900NM RADIAL

SENSOR PHOTODIODE 900NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW46
Photodiodes BPW46
Photodiodes Sideview 430-1100nm +/-65 deg

Photodiodes Sideview 430-1100nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1017-ND 2576826P BPW46 BPW46
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 430 to 1100 nm (4300 to 11000 Å) 430 to 1100 nm (4300 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å) 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S1336-18BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
Photointerrupters - Slot Type - Transistor Output - 425-2449-ND - DigiKey
Specs
Photodiode Package Module, Connector
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details