ams-OSRAM AG PIN Photodiodes in Through hole package SFH 229

Description
PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm², Half Angle ±17 °
Request a Quote Datasheet
Description
PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm², Half Angle ±17 °
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Photodiodes in Through hole package - SFH 229 - OSRAM Opto Semiconductors
San Jose, CA, USA
PIN Photodiodes in Through hole package
SFH 229
PIN Photodiodes in Through hole package SFH 229
PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm², Half Angle ±17 °

PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm², Half Angle ±17 °

Supplier's Site
Photodiodes - 6548643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6548643
Photodiodes 6548643
PIN Photodiode, 3mm, Half Angle 17deg

PIN Photodiode, 3mm, Half Angle 17deg

Supplier's Site
Photodiodes - 6548643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6548643P
Photodiodes 6548643P
PIN Photodiode, 3mm, Half Angle 17deg

PIN Photodiode, 3mm, Half Angle 17deg

Supplier's Site
Photodiodes - 1685311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1685311
Photodiodes 1685311
PIN Photodiode, 3mm, Half Angle 17deg

PIN Photodiode, 3mm, Half Angle 17deg

Supplier's Site
Photodiodes - 475-SFH229-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
475-SFH229-ND
Photodiodes 475-SFH229-ND
Photodiode 860nm 10ns 34° Radial

Photodiode 860nm 10ns 34° Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
SFH 229
Photodiodes SFH 229
Photodiodes PHOTODIODE T1 (3mm)

Photodiodes PHOTODIODE T1 (3mm)

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number SFH 229 6548643 6548643P 475-SFH229-ND SFH 229
Product Name PIN Photodiodes in Through hole package Photodiodes Photodiodes Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR UV; Visible; IR UV IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å) 380 to 1100 nm (3800 to 11000 Å) 380 nm (3800 Å) 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å)
Photodiode Package Leaded T-1 T-1 Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2386-8K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
TSL1401 Linear Array Sensor.  128 x 1, with hold 400 DPI - TSL1401CL - ams
Specs
Array Array
Number of Array Elements 128
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details