Photodiode 950nm 100ns 40° Radial
PIN Photodiode 350-1120nm 20deg 3mm
PIN Photodiode 350-1120nm 20deg 3mm
PIN Photodiode 350-1120nm 20deg 3mm
SENSOR PHOTODIODE 950NM RADIAL
Photodiodes T-1 350 to 1120nm +/-20 deg
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | TEFD4300-ND | 7730418 | 7730418P | TEFD4300 | TEFD4300 |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | PIN Photodiode | ||
| Photodiode Spectral Response | IR | IR | IR | ||
| Spectral Response Range | 350 to 1120 nm (3500 to 11200 Å) | 350 to 1120 nm (3500 to 11200 Å) | 350 nm (3500 Å) | ||
| Peak Sensitivity Wavelength | 950 nm (9500 Å) | 950 nm (9500 Å) | 950 nm (9500 Å) | ||
| Photodiode Package | Leaded; THT; Radial | T-1 | T-1 |