onsemi Sensors, Transducers - Optical Sensors - Photodiodes MICROFJ-60035-TSV-TR

Description
Win Source Part Number: 1353291-MICROFJ-6003 5-TSV-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: J-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 36-WBGA Base Product Number: MICROFJ Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 250ps Wavelength: 420nm Spectral Range: 200nm ~ 900nm Current - Dark (Typ): 7.5µA Active Area: 36.85mm²
Request a Quote Datasheet
Description
Win Source Part Number: 1353291-MICROFJ-6003 5-TSV-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: J-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 36-WBGA Base Product Number: MICROFJ Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 250ps Wavelength: 420nm Spectral Range: 200nm ~ 900nm Current - Dark (Typ): 7.5µA Active Area: 36.85mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1353291-MICROFJ-60035-TSV-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1353291-MICROFJ-60035-TSV-TR
Sensors, Transducers - Optical Sensors - Photodiodes 1353291-MICROFJ-60035-TSV-TR
Win Source Part Number: 1353291-MICROFJ-6003 5-TSV-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: J-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 36-WBGA Base Product Number: MICROFJ Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 250ps Wavelength: 420nm Spectral Range: 200nm ~ 900nm Current - Dark (Typ): 7.5µA Active Area: 36.85mm²

Win Source Part Number: 1353291-MICROFJ-60035-TSV-TR
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: J-SERIES SIPM
Package: Tape & Reel
Product Status: Active
Package / Case: 36-WBGA
Base Product Number: MICROFJ
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 24.7 V
Diode Type: Avalanche
Response Time: 250ps
Wavelength: 420nm
Spectral Range: 200nm ~ 900nm
Current - Dark (Typ): 7.5µA
Active Area: 36.85mm²

Buy Now Datasheet
Photodiodes - 5556-MICROFJ-60035-TSV-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 250ps 36-WBGA

Photodiode 420nm 250ps 36-WBGA

Buy Now Datasheet
Photodiodes - 5556-MICROFJ-60035-TSV-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 250ps 36-WBGA

Photodiode 420nm 250ps 36-WBGA

Buy Now Datasheet
Photodiodes - 5556-MICROFJ-60035-TSV-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 250ps 36-WBGA

Photodiode 420nm 250ps 36-WBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-SERIES 6MM 35U TSV

Photodiodes J-SERIES 6MM 35U TSV

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFJ-60035-TSV-TR
Sensors, Transducers - Optical Sensors - Photodiodes MICROFJ-60035-TSV-TR
SENSOR PHOTODIODE 420NM 36WBGA

SENSOR PHOTODIODE 420NM 36WBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1353291-MICROFJ-60035-TSV-TR 5556-MICROFJ-60035-TSV-TRCT-ND MICROFJ-60035-TSV-TR MICROFJ-60035-TSV-TR
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 900 nm (2000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 36-WBGA
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12180-050A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details