Vishay Precision Group Photodiodes BPV22NF

Description
Photodiode 940nm 120° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 940nm 120° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1007-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1007-ND
Photodiodes 751-1007-ND
Photodiode 940nm 120° Radial, Side View

Photodiode 940nm 120° Radial, Side View

Buy Now Datasheet
Photodiodes - 6997604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997604P
Photodiodes 6997604P
IR Photodiode PIN 940nm 0.6A/W

IR Photodiode PIN 940nm 0.6A/W

Supplier's Site
Photodiodes - 6997604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997604
Photodiodes 6997604
IR Photodiode PIN 940nm 0.6A/W

IR Photodiode PIN 940nm 0.6A/W

Supplier's Site
Photodiodes - 1652447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652447
Photodiodes 1652447
IR Photodiode PIN 940nm 0.6A/W

IR Photodiode PIN 940nm 0.6A/W

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes
BPV22NF
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes BPV22NF
60V 940nm ±60° 790nm~1050nm 2nA Plugin,P=2.54mm Photodiodes ROHS

60V 940nm ±60° 790nm~1050nm 2nA Plugin,P=2.54mm Photodiodes ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPV22NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV22NF
Sensors, Transducers - Optical Sensors - Photodiodes BPV22NF
SENSOR PHOTODIODE 940NM RADIAL

SENSOR PHOTODIODE 940NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPV22NF
Photodiodes BPV22NF
Photodiodes Sideview 790-1050nm +/-60 deg

Photodiodes Sideview 790-1050nm +/-60 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1007-ND 6997604P 6997604 BPV22NF BPV22NF BPV22NF
Product Name Photodiodes Photodiodes Photodiodes Optocoupler/LED/Digital Tube/Photoelectric Device >> Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 790 to 1050 nm (7900 to 10500 Å) 790 nm (7900 Å) 790 to 1050 nm (7900 to 10500 Å) 790 to 1050 nm (7900 to 10500 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S6967-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details